GL02GS11FHI02详情
Cypress GL02GS11FHI02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Beige
Nominal voltage U
600
Conductor category
Class 5 = flexible
Outer diameter approx.
3
Permitted cable outer temperature during assembling/handling
-35 - 120
Conductor surface
Tinned
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-55 - 145
Flame retardant
无
GL02GS11FHI02拓展信息








哦! 它是空的。