GL02GS12FHIV1详情
Cypress GL02GS12FHIV1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 150
Colour outer sheath
Black
Outer diameter approx.
16.6
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
125
Min. permitted bending radius, stationary application/permanent installation
67
Nominal voltage U
600
Conductor category
Class 5 = flexible
GL02GS12FHIV1拓展信息








哦! 它是空的。