GVT71128D32T-5T详情
Cypress GVT71128D32T-5T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
2.1
Core identification
Colour
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Purple
Nominal voltage U
0
Conductor category
Class 5 = flexible
GVT71128D32T-5T拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。