GVT72256A16J-15详情
Cypress GVT72256A16J-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
3.5
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
600
0个相似型号
GVT72256A16J-15拓展信息








哦! 它是空的。