MB90351ESPMC-GS-224E1详情
Cypress MB90351ESPMC-GS-224E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Other
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP66
Suitable for cable diameter
1 - 18
With strain relief
无
Number of cables
1 - 1
Material quality
Polyethylene (PE)
Suitable for cable gland
无
Bore diameter
25.5
Gastight
有
Model
Closed
Fire resistant
无
MB90351ESPMC-GS-224E1拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。