MB90F022CPF-GS-9252E1详情
Cypress MB90F022CPF-GS-9252E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆安装
房屋材料
Polyamide
Body Orientation
Straight
Voltage, Rating
250 V
Termination Method
Screw
Contact Materials
不锈钢
额定电流
4A
接头数量
4
触点性别
Male
知识产权评级
IP67
MB90F022CPF-GS-9252E1拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。