MB91213APMC-GS-196E1详情
Cypress MB91213APMC-GS-196E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
2
0个相似型号
MB91213APMC-GS-196E1拓展信息
CY8C3866AXI-039
Cypress Semiconductor Corp
CY8C21434-24LTXI
Cypress Semiconductor Corp
CY8C4014LQI-421
Cypress Semiconductor Corp
CY8C4124LQI-443
Cypress Semiconductor Corp
CY8C29466-24PVXIT
Cypress Semiconductor Corp
CY8C24123A-24SXI
Cypress Semiconductor Corp
CY8C4245LQI-483
Cypress Semiconductor Corp
CY8C4014LQI-422T
Cypress Semiconductor Corp
CY8C5868LTI-LP039
Cypress Semiconductor Corp
CY8C21534-24PVXI
Cypress Semiconductor Corp








哦! 它是空的。