MB95F563KPFT-G-UNERE2详情
Cypress MB95F563KPFT-G-UNERE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
EREL
Manufacturer
Amphenol
Brand
Amphenol Industrial
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
MB95F563KPFT-G-UNERE2
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Risk Rank
5.69
JESD-609代码
e3
类型
Nut
端子表面处理
Tin (Sn)
HTS代码
8542.31.00.01
子类别
Circular Connectors
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
uPs/uCs/外围ICs类型
MICROCONTROLLER
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MB95F563KPFT-G-UNERE2拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。