MB9BF118SPMC-GE1详情
Cypress MB9BF118SPMC-GE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Glenair
Package
零售包装
Package Description
,
Moisture Sensitivity Levels
3
Reflow Temperature-Max (s)
30
Rohs Code
有
Manufacturer Part Number
MB9BF118SPMC-GE1
Manufacturer
赛普拉斯半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Risk Rank
5.76
系列
*
HTS代码
8542.31.00.01
技术
CMOS
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
MB9BF118SPMC-GE1拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。