Cypress Semiconductor CY8CTMA120-56LFXI
- 收藏
- 对比
CY8CTMA120-56LFXI
603-CY8CTMA120-56LFXI
接口 - 控制器
--
大陆
立即发货

Multifunction Peripheral, CMOS, 8 X 8 MM, LEAD FREE, MO-220, QFN-56
--最小包装量--
CY8CTMA120-56LFXI详情
Cypress Semiconductor CY8CTMA120-56LFXI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
56
Package Description
,
Package Style
CHIP CARRIER
Package Body Material
UNSPECIFIED
Manufacturer Part Number
CY8CTMA120-56LFXI
Package Shape
SQUARE
Manufacturer
Rochester Electronics LLC
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS INC
Risk Rank
5.78
Part Package Code
QFN
端子位置
QUAD
终端形式
无铅
Reach合规守则
unknown
引脚数量
56
JESD-30代码
S-XQCC-N56
资历状况
COMMERCIAL
CY8CTMA120-56LFXI拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。