Cypress Semiconductor IMISC484CYB
- 收藏
- 对比
IMISC484CYB
603-IMISC484CYB
集成电路(IC)
--
大陆
立即发货

IMISC484CYB datasheet pdf and Integrated Circuits (ICs) product details from Cypress Semiconductor stock available at utmel
1最小包装量--
IMISC484CYB详情
Cypress Semiconductor IMISC484CYB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
28
Manufacturer Part Number
IMISC484CYB
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERNATIONAL MICROCIRCUITS INC
Part Package Code
SSOP
Package Description
,
Risk Rank
5.81
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
28
JESD-30代码
R-PDSO-G28
资历状况
不合格
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
IMISC484CYB拓展信息
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor







哦! 它是空的。