Cypress Semiconductor IMISG577DYB
- 收藏
- 对比
IMISG577DYB
603-IMISG577DYB
嵌入式 - 微控制器 - 应用特定
--
大陆
立即发货

Processor Specific Clock Generator, CMOS, PDSO48
1最小包装量--
IMISG577DYB详情
Cypress Semiconductor IMISG577DYB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
48
Part Life Cycle Code
Transferred
Ihs Manufacturer
INTERNATIONAL MICROCIRCUITS INC
Package Description
,
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G48
资历状况
不合格
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
IMISG577DYB拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。