Cypress Semiconductor MB95F718EPMC-G-UNE2
- 收藏
- 对比
MB95F718EPMC-G-UNE2
603-MB95F718EPMC-G-UNE2
嵌入式 - 微控制器
--
大陆
立即发货

MB95F718EPMC-G-UNE2 datasheet pdf and Embedded - Microcontrollers product details from Cypress Semiconductor stock available at utmel
--最小包装量--
MB95F718EPMC-G-UNE2详情
Cypress Semiconductor MB95F718EPMC-G-UNE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
JESD-609代码
e3
端子表面处理
Tin (Sn)
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
uPs/uCs/外围ICs类型
MICROCONTROLLER
RoHS状态
Non-RoHS Compliant
MB95F718EPMC-G-UNE2拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。