Cypress Semiconductor MB95F778EPMC1-G-UNE2
- 收藏
- 对比
MB95F778EPMC1-G-UNE2
603-MB95F778EPMC1-G-UNE2
嵌入式 - 微控制器
--
大陆
立即发货

IC MCU 8BIT 60KB FLASH 64LQFP
1最小包装量--
MB95F778EPMC1-G-UNE2详情
Cypress Semiconductor MB95F778EPMC1-G-UNE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MB95F778EPMC1-G-UNE2
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.73
系列
F²MC-8FX MB95770L
零件状态
活跃
Reach合规守则
compliant
uPs/uCs/外围ICs类型
MICROCONTROLLER
MB95F778EPMC1-G-UNE2拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。