Cypress Semiconductor MB96F612RBPMC-GS-UJE2
- 收藏
- 对比
MB96F612RBPMC-GS-UJE2
603-MB96F612RBPMC-GS-UJE2
嵌入式 - 微控制器
--
大陆
立即发货

16-bit Microcontrollers - MCU INTEGRATED CIRCUIT
1最小包装量--
MB96F612RBPMC-GS-UJE2详情
Cypress Semiconductor MB96F612RBPMC-GS-UJE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MB96F612RBPMC-GS-UJE2
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Risk Rank
5.4
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
uPs/uCs/外围ICs类型
MICROCONTROLLER
MB96F612RBPMC-GS-UJE2拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。