Cypress Semiconductor MB9AFAA2NPMC-G-UNE2
- 收藏
- 对比
MB9AFAA2NPMC-G-UNE2
603-MB9AFAA2NPMC-G-UNE2
嵌入式 - 微控制器
--
大陆
立即发货

IC MCU 32BIT 128KB FLASH 100LQFP
1最小包装量--
MB9AFAA2NPMC-G-UNE2详情
Cypress Semiconductor MB9AFAA2NPMC-G-UNE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MB9AFAA2NPMC-G-UNE2
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.73
系列
FM3 MB9AAA0N
零件状态
活跃
HTS代码
8542.31.00.01
Reach合规守则
compliant
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
MB9AFAA2NPMC-G-UNE2拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。