Cypress Semiconductor MB9BF304NBBGL-GK6E1
- 收藏
- 对比
MB9BF304NBBGL-GK6E1
603-MB9BF304NBBGL-GK6E1
嵌入式 - 微控制器
--
大陆
立即发货

IC MCU 32BIT 256KB FLASH 112BGA FM3 MB9B300B
1最小包装量--
MB9BF304NBBGL-GK6E1详情
Cypress Semiconductor MB9BF304NBBGL-GK6E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MB9BF304NBBGL-GK6E1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.73
Reflow Temperature-Max (s)
未说明
JESD-609代码
e4
端子表面处理
Palladium/Gold (Pd/Au)
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
MB9BF304NBBGL-GK6E1拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。