Cypress Semiconductor MB9BF406RAPMC-G-UNE1
- 收藏
- 对比
MB9BF406RAPMC-G-UNE1
603-MB9BF406RAPMC-G-UNE1
嵌入式 - 微控制器
--
大陆
立即发货

MB9BF406RAPMC-G-UNE1 datasheet pdf and Embedded - Microcontrollers product details from Cypress Semiconductor stock available at utmel
1最小包装量--
MB9BF406RAPMC-G-UNE1详情
Cypress Semiconductor MB9BF406RAPMC-G-UNE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e4
端子表面处理
Palladium/Gold (Pd/Au)
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
RoHS状态
Non-RoHS Compliant
MB9BF406RAPMC-G-UNE1拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。