Cypress Semiconductor MB9BF568RBGL-GK7E1
- 收藏
- 对比
MB9BF568RBGL-GK7E1
603-MB9BF568RBGL-GK7E1
嵌入式 - 微控制器
--
大陆
立即发货

MB9BF568RBGL-GK7E1 datasheet pdf and Embedded - Microcontrollers product details from Cypress Semiconductor stock available at utmel
1最小包装量--
MB9BF568RBGL-GK7E1详情
Cypress Semiconductor MB9BF568RBGL-GK7E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e4
无铅代码
yes
端子表面处理
Palladium/Gold (Pd/Au)
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
RoHS状态
Non-RoHS Compliant
MB9BF568RBGL-GK7E1拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。