Cypress Semiconductor W208H
- 收藏
- 对比
W208H
603-W208H
无类别的
--
大陆
立即发货

W208H datasheet pdf and Unclassified product details from Cypress Semiconductor stock available at utmel
1最小包装量--
W208H详情
Cypress Semiconductor W208H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
56
Package Description
0.300 INCH, SSOP-56
Package Style
小概要
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
W208H
Package Shape
RECTANGULAR
Manufacturer
Ic Works Inc
Part Life Cycle Code
Transferred
Ihs Manufacturer
IC WORKS INC
Risk Rank
5.79
技术
CMOS
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G56
资历状况
不合格
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
W208H拓展信息







哦! 它是空的。