Cypress Semiconductor W48S111-14GT
- 收藏
- 对比
W48S111-14GT
603-W48S111-14GT
集成电路(IC)
--
大陆
立即发货

W48S111-14GT datasheet pdf and Integrated Circuits (ICs) product details from Cypress Semiconductor stock available at utmel
1最小包装量--
W48S111-14GT详情
Cypress Semiconductor W48S111-14GT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
28
Manufacturer Part Number
W48S111-14GT
Part Life Cycle Code
Transferred
Ihs Manufacturer
IC WORKS INC
Package Description
0.300 INCH, SOIC-28
Risk Rank
5.79
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G28
资历状况
不合格
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
W48S111-14GT拓展信息
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor
Cypress Semiconductor







哦! 它是空的。