Cypress Semiconductor Corp CG8354AFT
- 收藏
- 对比
CG8354AFT
603-CG8354AFT
接口 - 控制器
--
大陆
立即发货

REEL / USB Full-Speed Peripherals
1最小包装量--
CG8354AFT详情
Cypress Semiconductor Corp CG8354AFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
包装
Tape & Reel (TR)
已出版
2015
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
ROHS3 Compliant
CG8354AFT拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。