Cypress Semiconductor Corp CY22388ZXC-24T
- 收藏
- 对比
CY22388ZXC-24T
603-CY22388ZXC-24T
时钟/定时 - 时钟发生器,PLL,频率合成器
16-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

Clock Generators & Support Products Factory Program Quad PLL Clk Gen w/VCXO
1最小包装量--
CY22388ZXC-24T详情
Cypress Semiconductor Corp CY22388ZXC-24T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-TSSOP (0.173, 4.40mm Width)
供应商器件包装
16-TSSOP
包装
Tape & Reel (TR)
已出版
2002
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
基本部件号
CY22388
RoHS状态
ROHS3 Compliant
CY22388ZXC-24T拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。