Cypress Semiconductor Corp CY22391KLTXC-04T
- 收藏
- 对比
CY22391KLTXC-04T
603-CY22391KLTXC-04T
时钟/定时 - 时钟发生器,PLL,频率合成器
32-WFQFN Exposed Pad
大陆
立即发货

Clock Generators & Support Products Factory Program Quad PLL Clk Gen w/VCXO
1最小包装量--
CY22391KLTXC-04T详情
Cypress Semiconductor Corp CY22391KLTXC-04T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-WFQFN Exposed Pad
供应商器件包装
32-QFN-EP (5x5)
包装
Tape & Reel (TR)
已出版
2002
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
基本部件号
CY22391
RoHS状态
ROHS3 Compliant
CY22391KLTXC-04T拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。