Cypress Semiconductor Corp CY22391LTXC-06T
- 收藏
- 对比
CY22391LTXC-06T
603-CY22391LTXC-06T
时钟/定时 - 时钟发生器,PLL,频率合成器
32-WFQFN Exposed Pad
大陆
立即发货

Clock Generators & Support Products Factory Program Quad PLL Clk Gen w/VCXO
1最小包装量--
CY22391LTXC-06T详情
Cypress Semiconductor Corp CY22391LTXC-06T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
安装类型
表面贴装
包装/外壳
32-WFQFN Exposed Pad
包装
Tape & Reel (TR)
已出版
2002
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
基本部件号
CY22391
RoHS状态
ROHS3 Compliant
CY22391LTXC-06T拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。