Cypress Semiconductor Corp CY24293ZXAT
- 收藏
- 对比
CY24293ZXAT
603-CY24293ZXAT
时钟/定时 - 时钟发生器,PLL,频率合成器
16-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

APPLICATION SPECIFIC CLOCKS
1最小包装量--
CY24293ZXAT详情
Cypress Semiconductor Corp CY24293ZXAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-TSSOP (0.173, 4.40mm Width)
Usage Level
Automotive grade
包装
Tape & Reel (TR)
零件状态
最后一次购买
湿度敏感性等级(MSL)
3 (168 Hours)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
RoHS状态
ROHS3 Compliant
CY24293ZXAT拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。