Cypress Semiconductor Corp CY25100SXC-055
- 收藏
- 对比
CY25100SXC-055
603-CY25100SXC-055
时钟/定时 - 时钟发生器,PLL,频率合成器
8-SOIC (0.154, 3.90mm Width)
大陆
立即发货

Clock Generators & Support Products Spread Spectrum Clk Gen EMI reduction
1最小包装量--
CY25100SXC-055详情
Cypress Semiconductor Corp CY25100SXC-055重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
安装类型
表面贴装
包装/外壳
8-SOIC (0.154, 3.90mm Width)
包装
Tube
已出版
2003
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
基本部件号
CY25100
RoHS状态
ROHS3 Compliant
CY25100SXC-055拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。