Cypress Semiconductor Corp CY25100SXC-059T
- 收藏
- 对比
CY25100SXC-059T
603-CY25100SXC-059T
时钟/定时 - 时钟发生器,PLL,频率合成器
8-SOIC (0.154, 3.90mm Width)
大陆
立即发货

Clock Generators & Support Products Spread Spectrum Clk Gen EMI reduction
1最小包装量--
CY25100SXC-059T详情
Cypress Semiconductor Corp CY25100SXC-059T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SOIC (0.154, 3.90mm Width)
包装
Tape & Reel (TR)
已出版
2003
零件状态
最后一次购买
湿度敏感性等级(MSL)
3 (168 Hours)
基本部件号
CY25100
RoHS状态
ROHS3 Compliant
CY25100SXC-059T拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。