Cypress Semiconductor Corp CY25100ZXI011T
- 收藏
- 对比
CY25100ZXI011T
603-CY25100ZXI011T
时钟/定时 - 时钟发生器,PLL,频率合成器
8-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

Clock Generators & Support Products Spread Spectrum Clk Gen EMI reduction
1最小包装量--
CY25100ZXI011T详情
Cypress Semiconductor Corp CY25100ZXI011T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
8-TSSOP (0.173, 4.40mm Width)
安装类型
表面贴装
包装
Tape & Reel (TR)
已出版
2003
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
基本部件号
CY25100
RoHS状态
ROHS3 Compliant
CY25100ZXI011T拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp








哦! 它是空的。