Cypress Semiconductor Corp CY25402SXC-008
- 收藏
- 对比
CY25402SXC-008
603-CY25402SXC-008
时钟/定时 - 时钟发生器,PLL,频率合成器
8-SOIC (0.154, 3.90mm Width)
大陆
立即发货

Clock Generators & Support Products 2 PLL Program Clk Gen Spread Spectrum
1最小包装量--
CY25402SXC-008详情
Cypress Semiconductor Corp CY25402SXC-008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SOIC (0.154, 3.90mm Width)
供应商器件包装
8-SOIC
包装
Tube
已出版
2007
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
基本部件号
CY25402
RoHS状态
ROHS3 Compliant
CY25402SXC-008拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。