Cypress Semiconductor Corp CY3250-16QFN-FK
- 收藏
- 对比
CY3250-16QFN-FK
603-CY3250-16QFN-FK
配件
QFN
大陆
立即发货

Emulators / Simulators ICE Pod Feet for Debugging
1最小包装量--
CY3250-16QFN-FK详情
Cypress Semiconductor Corp CY3250-16QFN-FK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
引脚数
16
包装
Bulk
已出版
2017
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
4 Emulation Pods
RoHS状态
Non-RoHS Compliant
无铅
含铅
CY3250-16QFN-FK拓展信息
Cypress
Cypress
Cypress
Cypress
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。