Cypress Semiconductor Corp CY5137-1X07I
- 收藏
- 对比
CY5137-1X07I
603-CY5137-1X07I
时钟/定时 - 时钟发生器,PLL,频率合成器
--
大陆
立即发货

PROGRAMMABLE CLOCKS
--最小包装量--
CY5137-1X07I详情
Cypress Semiconductor Corp CY5137-1X07I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
5 (48 Hours)
ECCN 代码
EAR99
HTS代码
8542.39.00.01
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
RoHS状态
Non-RoHS Compliant
CY5137-1X07I拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。