Cypress Semiconductor Corp CY7C68023-56LTXCKM
- 收藏
- 对比
CY7C68023-56LTXCKM
603-CY7C68023-56LTXCKM
存储器
56-VFQFN Exposed Pad
大陆
立即发货

USB
1最小包装量--
CY7C68023-56LTXCKM详情
Cypress Semiconductor Corp CY7C68023-56LTXCKM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
56-VFQFN Exposed Pad
供应商器件包装
56-Sawn QFN-EP (8x8)
厂商
Cypress Semiconductor Corp
Package
Bulk
Product Status
活跃
RoHS
Non-Compliant
操作温度
0°C ~ 70°C (TA)
电压 - 供电
3V ~ 3.6V
控制器类型
NAND Flash - USB
CY7C68023-56LTXCKM拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。