Cypress Semiconductor Corp CYBT-213043-EVAL
- 收藏
- 对比
CYBT-213043-EVAL
603-CYBT-213043-EVAL
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL BLE BR/EDR CYBT-213043-02
1最小包装量--
CYBT-213043-EVAL详情
Cypress Semiconductor Corp CYBT-213043-EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
系列
EZ-BLE™ WICED
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver, Bluetooth 4.x Low Energy (BLE)
频率
2.4GHz
提供的内容
Board(s), Cable(s)
RoHS状态
ROHS3 Compliant
CYBT-213043-EVAL拓展信息
Cypress
Cypress
Cypress
Cypress
Cypress
Cypress
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。