Cypress Semiconductor Corp CYTT21100-44LQI35
- 收藏
- 对比
CYTT21100-44LQI35
603-CYTT21100-44LQI35
嵌入式 - 微控制器
QFN
大陆
立即发货

Touch Screen Controllers TrueTouch
1最小包装量--
CYTT21100-44LQI35详情
Cypress Semiconductor Corp CYTT21100-44LQI35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
4.7V
界面
I2C, SPI
触摸屏
Capacitive
RoHS状态
ROHS3 Compliant
CYTT21100-44LQI35拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。