Cypress Semiconductor Corp MB2146-07-E
- 收藏
- 对比
MB2146-07-E
603-MB2146-07-E
编程器,仿真器和调试器
--
大陆
立即发货

EMULATOR MAIN UNIT FOR 8FX MICRO
--最小包装量--
MB2146-07-E详情
Cypress Semiconductor Corp MB2146-07-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Box
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Emulator
内容
Board(s), Cable(s)
RoHS状态
ROHS3 Compliant
MB2146-07-E拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。