Cypress Semiconductor Corp MB90020PMT-GS-291E1
- 收藏
- 对比
MB90020PMT-GS-291E1
603-MB90020PMT-GS-291E1
嵌入式 - 微控制器
120-LQFP
大陆
立即发货

IC MICROCONTROLLER
1最小包装量--
MB90020PMT-GS-291E1详情
Cypress Semiconductor Corp MB90020PMT-GS-291E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
120-LQFP
供应商器件包装
120-LQFP (16x16)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
MB90020PMT-GS-291E1拓展信息
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。