Cypress Semiconductor Corp NEB1DX-02
- 收藏
- 对比
NEB1DX-02
603-NEB1DX-02
射频评估和开发套件,开发板
--
大陆
立即发货

NEBULA WIFI BLE CYW4343W IOT KIT
1最小包装量--
NEB1DX-02详情
Cypress Semiconductor Corp NEB1DX-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
Nebula
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode
频率
2.4GHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
NEB1DX-02拓展信息
Cypress
Cypress
Cypress
Cypress
Cypress
Cypress
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp
Cypress Semiconductor Corp







哦! 它是空的。