1MD2T1B1M2QES详情
Dailywell 1MD2T1B1M2QES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Bushing Size
1/4-40
Unit Weight
0.253973 oz
Factory Pack QuantityFactory Pack Quantity
108
Mounting Styles
通孔
Actuator Style
Bat
Part # Aliases
108-1MD2T1B1M2QE-EVX
Manufacturer
Dailywell
Illuminated
Non-Illuminated
Terminal Seal
Sealed
Brand
Dailywell
RoHS
Details
Actuator
Paddle
系列
1M
包装
Tray
子类别
Switches
终端样式
焊针
开关功能
ON - (ON)
触点形式
DPDT
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
1MD2T1B1M2QES拓展信息
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell








哦! 它是空的。