2AD3T3A02M2QES详情
Dailywell 2AD3T3A02M2QES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold over Silver
执行器材料
Brass
Maximum Operating Temperature
+ 85 C
Unit Weight
0.059966 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
通孔
Part # Aliases
108-2AD3T3238-EVX
Manufacturer
Dailywell
Illuminated
Non-Illuminated
Terminal Seal
Sealed
Brand
Dailywell
RoHS
Details
Actuator
Paddle
系列
2A
子类别
Switches
终端样式
PC引脚
开关功能
ON - OFF - ON
触点形式
DPDT
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
2AD3T3A02M2QES拓展信息
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell








哦! 它是空的。