6MD1S202M2QES详情
Dailywell 6MD1S202M2QES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Actuator
Extended
Brand
Dailywell
Factory Pack QuantityFactory Pack Quantity
162
Illuminated
Non-Illuminated
Manufacturer
Dailywell
Mounting Styles
通孔
Part # Aliases
103-5005-EV
RoHS
Details
Unit Weight
0.082894 oz
Voltage Rating DC
-
包装
Tray
系列
6M
子类别
Switches
额定电流
3 A
终端样式
焊针
开关功能
ON - ON
触点形式
DPDT
产品类别
滑动开关
照明颜色
-
灯型
-
产品类别
滑动开关
6MD1S202M2QES拓展信息
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell








哦! 它是空的。