8AS8M6RES详情
Dailywell 8AS8M6RES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
270
Manufacturer
Dailywell
Brand
Dailywell
RoHS
Details
包装
Tray
性别
Receptacle
子类别
Switches
螺距
2.0400 mm
产品类别
按钮开关
产品类别
按钮开关
产品长度
17.27 mm
8AS8M6RES拓展信息
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell








哦! 它是空的。