MPB22-A0F10E-53-JQ详情
Dailywell MPB22-A0F10E-53-JQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
材料
不锈钢
Shell Sizes
5
MIL Type
MIL-DTL-38999
Voltage, Rating
-
Unit Weight
0.225753 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Contact Materials
Copper Alloy
Manufacturer
Radiall
Brand
Radiall
Tradename
QuickFusio+
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 20 C
Illuminated
Illuminated
RoHS
Details
Actuator
Round
包装
Bulk
类型
Sealed
定位的数量
7 Position
颜色
Natural
子类别
MIL-Spec / MIL-Type
额定电流
-
终端样式
Solder
触点性别
Pin (Male)
开关功能
(ON) - (OFF)
触点形式
SPST
产品类别
矩形MIL规格连接器
照明颜色
Yellow
产品
Receptacles
安装角
直角
产品类别
矩形MIL规格连接器
MPB22-A0F10E-53-JQ拓展信息
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell








哦! 它是空的。