MPB22-A0F20E-A12-JQ详情
Dailywell MPB22-A0F20E-A12-JQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
材料
不锈钢
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
20
Mounting Styles
面板安装
Manufacturer
Dailywell
Illuminated
Illuminated
Brand
Dailywell
RoHS
Details
Actuator
Round
包装
Bulk
类型
Sealed
颜色
Natural
子类别
Switches
额定电流
5 A
终端样式
焊接端子
开关功能
(ON) - (OFF)
触点形式
DPDT
产品类别
按钮开关
照明颜色
Green, Red
产品
标准开关
产品类别
按钮开关
MPB22-A0F20E-A12-JQ拓展信息
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell








哦! 它是空的。