PAS6B2M1CES2-5-L7详情
Dailywell PAS6B2M1CES2-5-L7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Unit Weight
0.093476 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
PCB 安装
Part # Aliases
107-6211-EVX
Manufacturer
Dailywell
Illuminated
Illuminated
Brand
Dailywell
RoHS
Details
Actuator
Plunger
系列
PAS
包装
Tray
子类别
Switches
额定电流
400 mA
终端样式
PC引脚
开关功能
OFF - (ON)
产品类别
按钮开关
照明颜色
Blue
灯型
LED
产品类别
按钮开关
PAS6B2M1CES2-5-L7拓展信息
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell
Dailywell








哦! 它是空的。