625H3-07-W393详情
Dale 625H3-07-W393重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
625H3-07-W393
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
类型
OEM
性别
Male
输出量
4-20 mA
触点样式
Pin
输入
9-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded
知识产权评级
IP65
625H3-07-W393拓展信息
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale








哦! 它是空的。