625T4-07-Z251详情
Dale 625T4-07-Z251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Aerosol
Manufacturer Part Number
625T4-07-Z251
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
类型
OEM
应用
Alarm Systems, Circuit Breaker, Connectors, Contacts, Generator, PCBs, Plugs, Relays, Sensor, Sockets, Switches, Terminals
输出量
4-20 mA
输入
9-28 VDC
温度范围
-40-185 °F
产品类别
接触清洁剂
电气连接
M12 Hirschman Connector
知识产权评级
IP65
625T4-07-Z251拓展信息
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale








哦! 它是空的。