CRCW0402100KCHEDP详情
Dale CRCW0402100KCHEDP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon
Contact Materials
磷青铜
Mounting
通孔
Manufacturer
DALE RESISTOR
RoHS
YES
操作温度
-55 to 85 °C
性别
Header
螺距
4.1900 mm
产品长度
27.55 mm
CRCW0402100KCHEDP拓展信息
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。