CSK15-11-21B详情
Dale CSK15-11-21B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CSK15-11-21B
Manufacturer
Barksdale Control Products
Seal
有
RoHS
无
触点类型
SPST
额定电流
8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC
压力范围
700-1,900 psi
电气连接
18 in Leads
0个相似型号
CSK15-11-21B拓展信息
9692X-1CC-3-S1680
Dale
EPD1H-AA40-S0147
Dale
96201-BB3
Dale
8DE1TB
Dale
D1T-C150SS
Dale
9681X-1CC-3-P1-W72
Dale
B2X-A48SS-UL-S0373
Dale
96201-BB3-S1489
Dale
P1H-K30SS-S0059
Dale
CSP13-33-22B
Dale








哦! 它是空的。