E1S-H250-S0184详情
Dale E1S-H250-S0184重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Key
Manufacturer Part Number
E1S-H250-S0184
Approvals
CSA, UL
Manufacturer
Barksdale Control Products
Seal
有
RoHS
无
触点类型
单刀双掷
额定电流
10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC
压力范围
0-1,000 psi
电气连接
螺丝端子
E1S-H250-S0184拓展信息
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale








哦! 它是空的。